ASUS logo

ASUS F507MA-BR009T Intel® Celeron® N4000 Laptop 15.6" HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Gold

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45363
Info modified on:
14 Mar 2024, 17:59:42
Short summary description ASUS F507MA-BR009T Intel® Celeron® N4000 Laptop 15.6" HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Gold:

ASUS F507MA-BR009T, Intel® Celeron®, 1.1 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS F507MA-BR009T Intel® Celeron® N4000 Laptop 15.6" HD 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 10 Gold:

ASUS F507MA-BR009T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N4000, Processor frequency: 1.1 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: Windows 10. Product color: Gold

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.