ASUS Vivobook F507MA-EJ349T, Intel® Pentium® Silver, 1.1 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 1.26 TB
ASUS Vivobook F507MA-EJ349T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium® Silver, Processor model: N5000, Processor frequency: 1.1 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 605. Operating system installed: Windows 10 Home. Product color: Gray