ASUS Vivobook 15 X540UA-GQ957T, Intel® Core™ i3, 2.3 GHz, 15.6", 4 GB, 500 GB, Windows 10
ASUS Vivobook 15 X540UA-GQ957T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-7020U, Processor frequency: 2.3 GHz. Display diagonal: 15.6". Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10. Product color: Black, Chocolate. Weight: 4.19 lbs (1.9 kg)