ASUS Vivobook 15 X542BA-DH99, AMD A9, 3 GHz, 15.6", 1366 x 768 pixels, 8 GB, 1 TB
ASUS Vivobook 15 X542BA-DH99. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A9, Processor model: A9-9420, Processor frequency: 3 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 10 Home. Product color: Gray