ASUS Vivobook Flip TP401NA-EC004T-BE, Intel® Pentium®, 1.1 GHz, 14", 1920 x 1080 pixels, 8 GB, 256 GB
ASUS Vivobook Flip TP401NA-EC004T-BE. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Pentium®, Processor model: N4200, Processor frequency: 1.1 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Gray