ASUS logo

ASUS Vivobook S14 S410UA-EB139T-BE Intel® Core™ i3 i3-7100U Laptop 14" Full HD 6 GB 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Gold

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44575
Info modified on:
22 Jan 2025, 04:47:10
Short summary description ASUS Vivobook S14 S410UA-EB139T-BE Intel® Core™ i3 i3-7100U Laptop 14" Full HD 6 GB 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Gold:

ASUS Vivobook S14 S410UA-EB139T-BE, Intel® Core™ i3, 2.4 GHz, 14", 1920 x 1080 pixels, 6 GB, 256 GB

Long summary description ASUS Vivobook S14 S410UA-EB139T-BE Intel® Core™ i3 i3-7100U Laptop 14" Full HD 6 GB 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Gold:

ASUS Vivobook S14 S410UA-EB139T-BE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-7100U, Processor frequency: 2.4 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product color: Gold. Weight: 3.2 lbs (1.45 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.