ASUS Zenbook Flip UX561UD-E2026T, Intel® Core™ i7, 1.8 GHz, 15.6", 16 GB, 2.26 TB, Windows 10 Home
ASUS Zenbook Flip UX561UD-E2026T. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1.8 GHz. Display diagonal: 15.6", Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 620, Discrete graphics card model: NVIDIA® GeForce® GTX 1050. Operating system installed: Windows 10 Home. Product color: Gray