ASUS logo

ASUS Vivobook 15 X505BP-BR013 AMD A9 A9-9420 Laptop 15.6" HD 8 GB 1 TB HDD AMD Radeon R5 M420 Wi-Fi 5 (802.11ac) Linux Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9281
Info modified on:
17 Jun 2024, 19:26:43
Short summary description ASUS Vivobook 15 X505BP-BR013 AMD A9 A9-9420 Laptop 15.6" HD 8 GB 1 TB HDD AMD Radeon R5 M420 Wi-Fi 5 (802.11ac) Linux Gray:

ASUS Vivobook 15 X505BP-BR013, AMD A9, 3 GHz, 15.6", 1366 x 768 pixels, 8 GB, 1 TB

Long summary description ASUS Vivobook 15 X505BP-BR013 AMD A9 A9-9420 Laptop 15.6" HD 8 GB 1 TB HDD AMD Radeon R5 M420 Wi-Fi 5 (802.11ac) Linux Gray:

ASUS Vivobook 15 X505BP-BR013. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A9, Processor model: A9-9420, Processor frequency: 3 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon R5, Discrete graphics card model: AMD Radeon R5 M420. Operating system installed: Linux. Product color: Gray

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.