ASUS Vivobook 14 X405UA-BV207T, Intel® Core™ i3, 2.4 GHz, 14", 1366 x 768 pixels, 4 GB, 128 GB
ASUS Vivobook 14 X405UA-BV207T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-7100U, Processor frequency: 2.4 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product color: Gray