ASUS logo

ASUS Vivobook 14 X405UA-BV200R Intel® Core™ i5 i5-7200U Laptop 14" HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Gray, Metallic

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19764
Info modified on:
25 Jan 2025, 22:53:25
Short summary description ASUS Vivobook 14 X405UA-BV200R Intel® Core™ i5 i5-7200U Laptop 14" HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Gray, Metallic:

ASUS Vivobook 14 X405UA-BV200R, Intel® Core™ i5, 2.5 GHz, 14", 1366 x 768 pixels, 8 GB, 256 GB

Long summary description ASUS Vivobook 14 X405UA-BV200R Intel® Core™ i5 i5-7200U Laptop 14" HD 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Gray, Metallic:

ASUS Vivobook 14 X405UA-BV200R. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product color: Gray, Metallic

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.