ASUS Vivobook 14 X405UA-BV200R, Intel® Core™ i5, 2.5 GHz, 14", 1366 x 768 pixels, 8 GB, 256 GB
ASUS Vivobook 14 X405UA-BV200R. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product color: Gray, Metallic