ASUS logo

ASUS Vivobook E12 E203NA-YS02 Intel® Celeron® N3350 Laptop 11.6" HD 4 GB DDR3L-SDRAM 64 GB eMMC Windows 10 Home Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21514
Info modified on:
02 Feb 2025, 22:49:06
Short summary description ASUS Vivobook E12 E203NA-YS02 Intel® Celeron® N3350 Laptop 11.6" HD 4 GB DDR3L-SDRAM 64 GB eMMC Windows 10 Home Gray:

ASUS Vivobook E12 E203NA-YS02, Intel® Celeron®, 1.1 GHz, 11.6", 1366 x 768 pixels, 4 GB, 64 GB

Long summary description ASUS Vivobook E12 E203NA-YS02 Intel® Celeron® N3350 Laptop 11.6" HD 4 GB DDR3L-SDRAM 64 GB eMMC Windows 10 Home Gray:

ASUS Vivobook E12 E203NA-YS02. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3350, Processor frequency: 1.1 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 500. Operating system installed: Windows 10 Home. Product color: Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.