ASUS R702UV-BX071T, Intel® Pentium®, 2.1 GHz, 17.3", 1600 x 900 pixels, 6 GB, 1.13 TB
ASUS R702UV-BX071T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 4405U, Processor frequency: 2.1 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 510. Operating system installed: Windows 10. Product color: Gray