ASUS logo

ASUS Zenbook UX530UX-FY033R Intel® Core™ i7 i7-7500U Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 10 Pro Gray

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24785
Info modified on:
14 Mar 2024, 19:44:03
Short summary description ASUS Zenbook UX530UX-FY033R Intel® Core™ i7 i7-7500U Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 10 Pro Gray:

ASUS Zenbook UX530UX-FY033R, Intel® Core™ i7, 2.7 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description ASUS Zenbook UX530UX-FY033R Intel® Core™ i7 i7-7500U Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 950M Wi-Fi 5 (802.11ac) Windows 10 Pro Gray:

ASUS Zenbook UX530UX-FY033R. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product color: Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.