ASUS Transformer Pro T304UA-BC003R, Intel® Core™ i5, 2.5 GHz, 12.6", 2880 x 1920 pixels, 8 GB, 256 GB
ASUS Transformer Pro T304UA-BC003R. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 12.6", Display resolution: 2880 x 1920 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product color: Gray, Silver