ASUS logo

ASUS Chromebook Flip C302CA-DHM4 Intel® Core™ m3 m3-6Y30 12.5" Touchscreen Full HD 4 GB 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54712
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS Chromebook Flip C302CA-DHM4 Intel® Core™ m3 m3-6Y30 12.5" Touchscreen Full HD 4 GB 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Gray:

ASUS Chromebook Flip C302CA-DHM4, Intel® Core™ m3, 0.9 GHz, 12.5", 1920 x 1080 pixels, 4 GB, 64 GB

Long summary description ASUS Chromebook Flip C302CA-DHM4 Intel® Core™ m3 m3-6Y30 12.5" Touchscreen Full HD 4 GB 64 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Gray:

ASUS Chromebook Flip C302CA-DHM4. Product type: Chromebook, Form factor: Convertible (Folder). Processor family: Intel® Core™ m3, Processor model: m3-6Y30, Processor frequency: 0.9 GHz. Display diagonal: 12.5", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 515. Operating system installed: ChromeOS. Product color: Gray

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.