ASUS logo

ASUS Transformer 3 T305CA-GW006T Intel® Core™ m3 m3-7Y30 Hybrid (2-in-1) 12.6" Touchscreen Quad HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Home Gray, Titanium

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73419
Info modified on:
23 Jan 2025, 19:13:01
Short summary description ASUS Transformer 3 T305CA-GW006T Intel® Core™ m3 m3-7Y30 Hybrid (2-in-1) 12.6" Touchscreen Quad HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Home Gray, Titanium:

ASUS Transformer 3 T305CA-GW006T, Intel® Core™ m3, 1 GHz, 12.6", 2880 x 1920 pixels, 4 GB, 128 GB

Long summary description ASUS Transformer 3 T305CA-GW006T Intel® Core™ m3 m3-7Y30 Hybrid (2-in-1) 12.6" Touchscreen Quad HD 4 GB LPDDR3-SDRAM 128 GB SSD Windows 10 Home Gray, Titanium:

ASUS Transformer 3 T305CA-GW006T. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ m3, Processor model: m3-7Y30, Processor frequency: 1 GHz. Display diagonal: 12.6", HD type: Quad HD, Display resolution: 2880 x 1920 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Gray, Titanium

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.