ASUS logo

ASUS A541UV-57A92PB1 Intel® Core™ i5 i5-7200U Laptop 15.6" Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920MX Wi-Fi 4 (802.11n) Windows 10 Black, Chocolate

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42668
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS A541UV-57A92PB1 Intel® Core™ i5 i5-7200U Laptop 15.6" Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920MX Wi-Fi 4 (802.11n) Windows 10 Black, Chocolate:

ASUS A541UV-57A92PB1, Intel® Core™ i5, 2.5 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS A541UV-57A92PB1 Intel® Core™ i5 i5-7200U Laptop 15.6" Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920MX Wi-Fi 4 (802.11n) Windows 10 Black, Chocolate:

ASUS A541UV-57A92PB1. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10. Product color: Black, Chocolate

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.