ASUS logo

ASUS F541UV-DM148T Intel® Core™ i7 i7-6500U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 920MX Wi-Fi 4 (802.11n) Windows 10 Black, Chocolate

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140711
Info modified on:
22 Jan 2025, 05:48:14
Short summary description ASUS F541UV-DM148T Intel® Core™ i7 i7-6500U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 920MX Wi-Fi 4 (802.11n) Windows 10 Black, Chocolate:

ASUS F541UV-DM148T, Intel® Core™ i7, 2.5 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS F541UV-DM148T Intel® Core™ i7 i7-6500U Laptop 15.6" Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 920MX Wi-Fi 4 (802.11n) Windows 10 Black, Chocolate:

ASUS F541UV-DM148T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10. Product color: Black, Chocolate

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.