ASUS logo

ASUS F756UV-TY266T Intel® Core™ i3 i3-6006U Laptop 17.3" HD+ 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 920MX Windows 10 Home Brown

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34354
Info modified on:
24 Jan 2025, 20:47:11
Short summary description ASUS F756UV-TY266T Intel® Core™ i3 i3-6006U Laptop 17.3" HD+ 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 920MX Windows 10 Home Brown:

ASUS F756UV-TY266T, Intel® Core™ i3, 2 GHz, 17.3", 1600 x 900 pixels, 12 GB, 1 TB

Long summary description ASUS F756UV-TY266T Intel® Core™ i3 i3-6006U Laptop 17.3" HD+ 12 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 920MX Windows 10 Home Brown:

ASUS F756UV-TY266T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6006U, Processor frequency: 2 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: Windows 10 Home. Product color: Brown

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.