ASUS Chromebook C301SA-FC032, Intel® Celeron®, 1.6 GHz, 13.3", 1920 x 1080 pixels, 4 GB, 32 GB
ASUS Chromebook C301SA-FC032. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3160, Processor frequency: 1.6 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: ChromeOS. Product color: Gray, Silver