ASUS X540SA-XX085T-BE, Intel® Celeron®, 1.6 GHz, 15.6", 1366 x 768 pixels, 4 GB, 1 TB
ASUS X540SA-XX085T-BE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3050, Processor frequency: 1.6 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10. Product color: Stainless steel