ASUS logo

ASUS A555UB Intel® Core™ i7 i7-6500U Laptop 15.6" Full HD 12 GB 1 TB HDD NVIDIA® GeForce® GT 940M Windows 10 Black, Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39126
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS A555UB Intel® Core™ i7 i7-6500U Laptop 15.6" Full HD 12 GB 1 TB HDD NVIDIA® GeForce® GT 940M Windows 10 Black, Silver:

ASUS A555UB, Intel® Core™ i7, 2.5 GHz, 15.6", 1920 x 1080 pixels, 12 GB, 1 TB

Long summary description ASUS A555UB Intel® Core™ i7 i7-6500U Laptop 15.6" Full HD 12 GB 1 TB HDD NVIDIA® GeForce® GT 940M Windows 10 Black, Silver:

ASUS A555UB. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.