ASUS logo

ASUS ROG GL752VW-T4003T Intel® Core™ i7 i7-6700HQ Laptop 17.3" Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Metallic, Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58519
Info modified on:
22 Jan 2025, 06:27:48
Short summary description ASUS ROG GL752VW-T4003T Intel® Core™ i7 i7-6700HQ Laptop 17.3" Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Metallic, Silver:

ASUS ROG GL752VW-T4003T, Intel® Core™ i7, 2.6 GHz, 17.3", 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS ROG GL752VW-T4003T Intel® Core™ i7 i7-6700HQ Laptop 17.3" Full HD 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Windows 10 Home Metallic, Silver:

ASUS ROG GL752VW-T4003T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Metallic, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.