ASUS logo

ASUS F751YI-TY075T AMD A8 A8-7410 Laptop 17.3" HD+ 12 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29088
Info modified on:
23 Jan 2025, 19:11:14
Short summary description ASUS F751YI-TY075T AMD A8 A8-7410 Laptop 17.3" HD+ 12 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:

ASUS F751YI-TY075T, AMD A8, 2.2 GHz, 17.3", 1600 x 900 pixels, 12 GB, 1 TB

Long summary description ASUS F751YI-TY075T AMD A8 A8-7410 Laptop 17.3" HD+ 12 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:

ASUS F751YI-TY075T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-7410, Processor frequency: 2.2 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.