ASUS logo

ASUS F556UJ-XO091T Intel® Core™ i7 i7-6500U Laptop 15.6" HD 12 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 10 Home Blue, Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74855
Info modified on:
23 Jan 2025, 19:13:58
Short summary description ASUS F556UJ-XO091T Intel® Core™ i7 i7-6500U Laptop 15.6" HD 12 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 10 Home Blue, Stainless steel:

ASUS F556UJ-XO091T, Intel® Core™ i7, 2.5 GHz, 15.6", 1366 x 768 pixels, 12 GB, 1 TB

Long summary description ASUS F556UJ-XO091T Intel® Core™ i7 i7-6500U Laptop 15.6" HD 12 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 10 Home Blue, Stainless steel:

ASUS F556UJ-XO091T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Blue, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.