ASUS logo

ASUS R510JX-DM301D Intel® Core™ i7 i7-4750HQ Laptop 15.6" Full HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 4 (802.11n) FreeDOS Gray, Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43681
Info modified on:
22 Jan 2025, 04:55:37
Short summary description ASUS R510JX-DM301D Intel® Core™ i7 i7-4750HQ Laptop 15.6" Full HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 4 (802.11n) FreeDOS Gray, Stainless steel:

ASUS R510JX-DM301D, Intel® Core™ i7, 2 GHz, 15.6", 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description ASUS R510JX-DM301D Intel® Core™ i7 i7-4750HQ Laptop 15.6" Full HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 4 (802.11n) FreeDOS Gray, Stainless steel:

ASUS R510JX-DM301D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4750HQ, Processor frequency: 2 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product color: Gray, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.