ASUS Zenbook UX305LA-FB055T-BE, Intel® Core™ i7, 2.4 GHz, 13.3", 3200 x 1800 pixels, 8 GB, 512 GB
ASUS Zenbook UX305LA-FB055T-BE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 13.3", HD type: Quad HD+, Display resolution: 3200 x 1800 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10 Home. Product color: Gold