ASUS logo

ASUS X555LJ-XX293H Intel® Core™ i7 i7-5500U Laptop 15.6" HD 6 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 8.1 Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141051
Info modified on:
23 Jan 2025, 18:42:55
Short summary description ASUS X555LJ-XX293H Intel® Core™ i7 i7-5500U Laptop 15.6" HD 6 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 8.1 Black, Silver:

ASUS X555LJ-XX293H, Intel® Core™ i7, 2.4 GHz, 15.6", 1366 x 768 pixels, 6 GB, 1 TB

Long summary description ASUS X555LJ-XX293H Intel® Core™ i7 i7-5500U Laptop 15.6" HD 6 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 920M Windows 8.1 Black, Silver:

ASUS X555LJ-XX293H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Black, Silver

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.