ASUS logo

ASUS X555LF-BRA-XX429T Intel® Core™ i5 i5-5200U Laptop 15.6" HD 6 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 930M Windows 10 Gray

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58628
Info modified on:
29 Jan 2025, 19:25:45
Short summary description ASUS X555LF-BRA-XX429T Intel® Core™ i5 i5-5200U Laptop 15.6" HD 6 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 930M Windows 10 Gray:

ASUS X555LF-BRA-XX429T, Intel® Core™ i5, 2.2 GHz, 15.6", 1366 x 768 pixels, 6 GB, 1 TB

Long summary description ASUS X555LF-BRA-XX429T Intel® Core™ i5 i5-5200U Laptop 15.6" HD 6 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 930M Windows 10 Gray:

ASUS X555LF-BRA-XX429T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10. Product color: Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.