ASUS logo

ASUS ROG GL552JX Intel® Core™ i5 i5-4200H Laptop 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M FreeDOS Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17095
Info modified on:
24 Jan 2025, 20:59:06
Short summary description ASUS ROG GL552JX Intel® Core™ i5 i5-4200H Laptop 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M FreeDOS Black:

ASUS ROG GL552JX, Intel® Core™ i5, 2.8 GHz, 15.6", 1366 x 768 pixels, 8 GB, 1 TB

Long summary description ASUS ROG GL552JX Intel® Core™ i5 i5-4200H Laptop 15.6" HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M FreeDOS Black:

ASUS ROG GL552JX. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200H, Processor frequency: 2.8 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.