ASUS Transformer Book T100TAM-DK001B, Intel Atom®, 1.46 GHz, 10.1", 1366 x 768 pixels, 2 GB, 32 GB
ASUS Transformer Book T100TAM-DK001B. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: Z3775, Processor frequency: 1.46 GHz. Display diagonal: 10.1", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. Operating system installed: Windows 8.1. Product color: Gray