ASUS logo

ASUS F550ZE-XX073H AMD A10 A10-7400P Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R7 M265DX Windows 8.1 Black, Gray

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143770
Info modified on:
22 Jan 2025, 06:20:36
Short summary description ASUS F550ZE-XX073H AMD A10 A10-7400P Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R7 M265DX Windows 8.1 Black, Gray:

ASUS F550ZE-XX073H, AMD A10, 2.5 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS F550ZE-XX073H AMD A10 A10-7400P Laptop 15.6" 4 GB DDR3L-SDRAM 500 GB HDD AMD Radeon R7 M265DX Windows 8.1 Black, Gray:

ASUS F550ZE-XX073H. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-7400P, Processor frequency: 2.5 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon R6. Operating system installed: Windows 8.1. Product color: Black, Gray

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.