ASUS Zenbook UX305FA-FC007H, Intel® Core™ M, 0.8 GHz, 13.3", 1920 x 1080 pixels, 4 GB, 128 GB
ASUS Zenbook UX305FA-FC007H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ M, Processor model: M-5Y10, Processor frequency: 0.8 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5300. Operating system installed: Windows 8.1. Product color: Black