ASUS logo

ASUS X751LN-T4018H Intel® Core™ i7 i7-4510U Laptop 17.3" Full HD 12 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 840M Windows 8.1 Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47996
Info modified on:
01 Feb 2025, 05:08:59
Short summary description ASUS X751LN-T4018H Intel® Core™ i7 i7-4510U Laptop 17.3" Full HD 12 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 840M Windows 8.1 Black:

ASUS X751LN-T4018H, Intel® Core™ i7, 2 GHz, 17.3", 1920 x 1080 pixels, 12 GB, 1 TB

Long summary description ASUS X751LN-T4018H Intel® Core™ i7 i7-4510U Laptop 17.3" Full HD 12 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 840M Windows 8.1 Black:

ASUS X751LN-T4018H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4510U, Processor frequency: 2 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.