ASUS logo

ASUS Transformer Book T100TAL Intel Atom® Z3735D Hybrid (2-in-1) 10.1" Touchscreen HD 2 GB 32 GB Flash Windows 8.1 Gray

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32025
Info modified on:
23 Jan 2025, 19:07:24
Short summary description ASUS Transformer Book T100TAL Intel Atom® Z3735D Hybrid (2-in-1) 10.1" Touchscreen HD 2 GB 32 GB Flash Windows 8.1 Gray:

ASUS Transformer Book T100TAL, Intel Atom®, 1.33 GHz, 10.1", 1366 x 768 pixels, 2 GB, 32 GB

Long summary description ASUS Transformer Book T100TAL Intel Atom® Z3735D Hybrid (2-in-1) 10.1" Touchscreen HD 2 GB 32 GB Flash Windows 8.1 Gray:

ASUS Transformer Book T100TAL. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: Z3735D, Processor frequency: 1.33 GHz. Display diagonal: 10.1", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 2 GB. Total storage capacity: 32 GB, Storage media: Flash. Mobile network generation: 4G. Operating system installed: Windows 8.1. Product color: Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.