ASUS logo

ASUS Transformer Book T100TAF-W10-DK076T Intel Atom® Z3735F Hybrid (2-in-1) 10.1" Touchscreen HD 2 GB DDR3L-SDRAM 32 GB eMMC Wi-Fi 4 (802.11n) Windows 10 Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90122
Info modified on:
02 Jun 2025, 17:34:08
Short summary description ASUS Transformer Book T100TAF-W10-DK076T Intel Atom® Z3735F Hybrid (2-in-1) 10.1" Touchscreen HD 2 GB DDR3L-SDRAM 32 GB eMMC Wi-Fi 4 (802.11n) Windows 10 Black:

ASUS Transformer Book T100TAF-W10-DK076T, Intel Atom®, 1.33 GHz, 10.1", 1366 x 768 pixels, 2 GB, 32 GB

Long summary description ASUS Transformer Book T100TAF-W10-DK076T Intel Atom® Z3735F Hybrid (2-in-1) 10.1" Touchscreen HD 2 GB DDR3L-SDRAM 32 GB eMMC Wi-Fi 4 (802.11n) Windows 10 Black:

ASUS Transformer Book T100TAF-W10-DK076T. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: Z3735F, Processor frequency: 1.33 GHz. Display diagonal: 10.1", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. Operating system installed: Windows 10. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.