ASUS logo

ASUS ROG G751JT-T7218T Intel® Core™ i7 i7-4750HQ Laptop 17.3" Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 970M Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58704
Info modified on:
22 Jan 2025, 06:22:15
Short summary description ASUS ROG G751JT-T7218T Intel® Core™ i7 i7-4750HQ Laptop 17.3" Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 970M Wi-Fi 5 (802.11ac) Black:

ASUS ROG G751JT-T7218T, Intel® Core™ i7, 2 GHz, 17.3", 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS ROG G751JT-T7218T Intel® Core™ i7 i7-4750HQ Laptop 17.3" Full HD 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 970M Wi-Fi 5 (802.11ac) Black:

ASUS ROG G751JT-T7218T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4750HQ, Processor frequency: 2 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® Iris™ Pro Graphics 5200. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.