ASUS logo

ASUS R556LA-DM1035H Intel® Core™ i5 i5-5200U Laptop 15.6" HD 6 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92459
Info modified on:
01 Feb 2025, 05:09:15
Short summary description ASUS R556LA-DM1035H Intel® Core™ i5 i5-5200U Laptop 15.6" HD 6 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black, Silver:

ASUS R556LA-DM1035H, Intel® Core™ i5, 2.2 GHz, 15.6", 1366 x 768 pixels, 6 GB, 500 GB

Long summary description ASUS R556LA-DM1035H Intel® Core™ i5 i5-5200U Laptop 15.6" HD 6 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Black, Silver:

ASUS R556LA-DM1035H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 8.1. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.