ASUS logo

ASUS X555LN Intel® Core™ i3 i3-5010U Laptop 15.6" 6 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 840M Windows 8.1 Black, Stainless steel

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18490
Info modified on:
01 Feb 2025, 05:25:09
Short summary description ASUS X555LN Intel® Core™ i3 i3-5010U Laptop 15.6" 6 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 840M Windows 8.1 Black, Stainless steel:

ASUS X555LN, Intel® Core™ i3, 2.1 GHz, 15.6", 1366 x 768 pixels, 6 GB, 1 TB

Long summary description ASUS X555LN Intel® Core™ i3 i3-5010U Laptop 15.6" 6 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® 840M Windows 8.1 Black, Stainless steel:

ASUS X555LN. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-5010U, Processor frequency: 2.1 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 8.1. Product color: Black, Stainless steel

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.