ASUS logo

ASUS F751MA-TY258H Intel® Celeron® N2840 Laptop 17.3" HD+ 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60246
Info modified on:
27 Jan 2025, 08:18:31
Short summary description ASUS F751MA-TY258H Intel® Celeron® N2840 Laptop 17.3" HD+ 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Black:

ASUS F751MA-TY258H, Intel® Celeron®, 2.16 GHz, 17.3", 1600 x 900 pixels, 8 GB, 1 TB

Long summary description ASUS F751MA-TY258H Intel® Celeron® N2840 Laptop 17.3" HD+ 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Black:

ASUS F751MA-TY258H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2840, Processor frequency: 2.16 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8.1. Product color: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.