ASUS K551LN-XX400H, Intel® Core™ i7, 2 GHz, 15.6", 1366 x 768 pixels, 8 GB, 1.5 TB
ASUS K551LN-XX400H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4510U, Processor frequency: 2 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1.5 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Gray, Silver