ASUS logo

ASUS R554LA-RH51T(WX) Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 15.6" Touchscreen HD 6 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80223
Info modified on:
02 Jun 2025, 17:41:47
Short summary description ASUS R554LA-RH51T(WX) Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 15.6" Touchscreen HD 6 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:

ASUS R554LA-RH51T(WX), Intel® Core™ i5, 2.2 GHz, 15.6", 1366 x 768 pixels, 6 GB, 1 TB

Long summary description ASUS R554LA-RH51T(WX) Intel® Core™ i5 i5-5200U Hybrid (2-in-1) 15.6" Touchscreen HD 6 GB DDR3L-SDRAM 1 TB HDD Windows 10 Home Black:

ASUS R554LA-RH51T(WX). Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 10 Home. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.