ASUS logo

ASUS Zenbook UX32LA-R3073H Intel® Core™ i5 i5-4200U Laptop 13.3" HD 8 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Gray, Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25752
Info modified on:
24 Jan 2025, 20:24:30
Short summary description ASUS Zenbook UX32LA-R3073H Intel® Core™ i5 i5-4200U Laptop 13.3" HD 8 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Gray, Silver:

ASUS Zenbook UX32LA-R3073H, Intel® Core™ i5, 1.6 GHz, 13.3", 1366 x 768 pixels, 8 GB, 500 GB

Long summary description ASUS Zenbook UX32LA-R3073H Intel® Core™ i5 i5-4200U Laptop 13.3" HD 8 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Gray, Silver:

ASUS Zenbook UX32LA-R3073H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 13.3", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8.1. Product color: Gray, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.