ASUS logo

ASUS Zenbook UX303LA-R4342H Intel® Core™ i7 i7-5500U Laptop 13.3" Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 Brown, Silver

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46463
Info modified on:
27 Jan 2025, 08:17:32
Short summary description ASUS Zenbook UX303LA-R4342H Intel® Core™ i7 i7-5500U Laptop 13.3" Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 Brown, Silver:

ASUS Zenbook UX303LA-R4342H, Intel® Core™ i7, 2.4 GHz, 13.3", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description ASUS Zenbook UX303LA-R4342H Intel® Core™ i7 i7-5500U Laptop 13.3" Touchscreen Full HD 8 GB DDR3L-SDRAM 256 GB SSD Windows 8.1 Brown, Silver:

ASUS Zenbook UX303LA-R4342H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 8.1. Product color: Brown, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.