ASUS logo

ASUS F200MA-CT095H Intel® Celeron® N2815 Laptop 11.6" Touchscreen 2 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111579
Info modified on:
02 Feb 2025, 22:54:38
Short summary description ASUS F200MA-CT095H Intel® Celeron® N2815 Laptop 11.6" Touchscreen 2 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black:

ASUS F200MA-CT095H, Intel® Celeron®, 1.86 GHz, 11.6", 1366 x 768 pixels, 2 GB, 500 GB

Long summary description ASUS F200MA-CT095H Intel® Celeron® N2815 Laptop 11.6" Touchscreen 2 GB DDR3-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8.1 Black:

ASUS F200MA-CT095H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2815, Processor frequency: 1.86 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.