ASUS N550JK-CM525H, Intel® Core™ i7, 2.5 GHz, 15.6", 1920 x 1080 pixels, 16 GB, 1 TB
ASUS N550JK-CM525H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4710HQ, Processor frequency: 2.5 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Operating system installed: Windows 8.1. Product color: Gray, Stainless steel