ASUS logo

ASUS F751LDV-TY341H Intel® Core™ i5 i5-4210U Laptop 17.3" HD+ 6 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® GT 820M Windows 8.1 White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54383
Info modified on:
23 Jan 2025, 18:37:14
Short summary description ASUS F751LDV-TY341H Intel® Core™ i5 i5-4210U Laptop 17.3" HD+ 6 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® GT 820M Windows 8.1 White:

ASUS F751LDV-TY341H, Intel® Core™ i5, 1.7 GHz, 17.3", 1600 x 900 pixels, 6 GB, 500 GB

Long summary description ASUS F751LDV-TY341H Intel® Core™ i5 i5-4210U Laptop 17.3" HD+ 6 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® GT 820M Windows 8.1 White:

ASUS F751LDV-TY341H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1.7 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.