ASUS logo

ASUS T100TA-DK005H Intel Atom® Z3740 Hybrid (2-in-1) 10.1" Touchscreen HD 2 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32152
Info modified on:
22 Jan 2025, 05:14:44
Short summary description ASUS T100TA-DK005H Intel Atom® Z3740 Hybrid (2-in-1) 10.1" Touchscreen HD 2 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black:

ASUS T100TA-DK005H, Intel Atom®, 1.33 GHz, 10.1", 1366 x 768 pixels, 2 GB, 500 GB

Long summary description ASUS T100TA-DK005H Intel Atom® Z3740 Hybrid (2-in-1) 10.1" Touchscreen HD 2 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black:

ASUS T100TA-DK005H. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: Z3740, Processor frequency: 1.33 GHz. Display diagonal: 10.1", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 8.1. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.