ASUS Transformer Book T100TA-DK002H, Intel Atom®, 1.33 GHz, 10.1", 1366 x 768 pixels, 2 GB, 32 GB
ASUS Transformer Book T100TA-DK002H. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: Z3740, Processor frequency: 1.33 GHz. Display diagonal: 10.1", Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product color: Black